NPFC - MIL-C-24640
CABLES, LIGHT-WEIGHT, ELECTRIC, FOR SHIPBOARD USE, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 10 August 1984 |
| Status: | inactive |
| Page Count: | 79 |
scope:
This specification covers lightweight electrical cables for Navy shipboard applications.
Cables covered by this specification shall be classified as watertight, non-watertight and non-watertight with circuit integrity constructions, armored and unarmored, unarmored with overall shield, and further classified for power, control, communications, instrumentation and electronic applications, as specified in 1.2.1 through 1.2.3 (see 6.2.1).
Cable types for non-watertight, nonflexing service are as follows:
Power: Unarmored with Unarmored overall shield Armored Type DX ---- DXA Two conductors 600 volts (V) FX ---- FXA Four conductors 600 V TX ---- TXA Three conductors 600 V Electronic, communication and instrumentation: Type ---- MXO ---- Multi-conductor, AWG 20 600 V ---- MXSO ---- Multi-conductor, AWG 16 600 V TTX ---- TTXA Multi-pair, AWG 20 600 V TTXS TTXSO TTXSA Multi-pair, AWG 22 600 V ---- IXMSO ---- Multi-conductor, AWG 22 600 V ---- 2XAO ---- Multi-pair, AWG 22 600 V ---- 2XO ---- Multi-pair, AWG 26 600 V 2XS 2XSO 2XSA Multi-pair, AWG 22 600 V ---- 2XSXO ---- Multi-pair, AWG 26 600 V 3XS ---- 3XSA Multi-triad, AWG 18 600 V
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Sea Systems Command, SEA 55Z3 Department of the Navy, Washington, DC 20362 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Cable types for watertight, nonflexing service are as follows:
Electronic, communication and instrumentation:
Unarmored with Unarmored Overall shield Armored Type ---- 1XSOW ---- Multi-conducotr, AWG 22 600 V ---- 2XOW ---- Multi-pair, AWG 26 600 V 2XSAW 2XSAOW 2XSAWA Multi-pair, AWG 22 600 V 2XSW 2XSOW 2XSWA Multi-pair, AWG 18 600 V 3XSW 3XSOW 3XSWA Multi-triad, AWG 22 600 V
Cable types for watertight with circuit integrity, non-flexing service are as follows:
Power: Unarmored with Unarmored overall shield Armored Type DXW DXOW DXWA Two conductor 600 V FXW ---- FXWA Four conductor 600 V TXW ---- TXWA Three conductor 600 V 7XW ---- 7XWA Seven conductor 600 V Electronic, communication and instrumentation: Type TTXW TTXOW TTXWA Multi-pair, AWG 22 600 V Control: Type MXCW MXCOW MXCWA Multi-conductor, AWG 18 600 V
intended Use:
Cables specified herein are intended for use in various applications involving naval ships and shore stations where weight is a consideration.
Document History