DLA - SMD-5962-89603
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-INPUT BINARY COUNTER WITH THREE-STATE OUTPUT REGISTERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 July 1989 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HC590 8-bit binary counters with three-state output registers
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal .358" × .358" × .100"), square chip carrier package
Supply voltage range 1/ - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage 1/ - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5V dc DC output voltage 1/ - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5V dc Clamp diode current - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin)- - - - - - - - - - - - - ±35 mA DC VCC or GND current (per pin) - - - - - - - - - - ±70 mA Storage temperature range - - - - - - - - - - - - - −65° C to 150° C Maximum power dissipation (PD) 2/ - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) 1/ - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Input voltage range - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Input rise or fall times: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 0 to 400 ns
Minimum setup times (ts): [C bar][C bar][K bar][E bar][N bar] low before CCK rising, TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 26 ns [C bar][C bar][L bar][R bar] high (inactive) before CCK rising, TC = +25°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 26 ns CCK rising before RCK rising 3/, TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 26 ns Minimum hold time, [C bar][C bar][K bar][E bar][N bar] low after CCK rising (th): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 50 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 10 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 9 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 75 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 15 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 13 ns Minimum pulse widths (tw): CCK or RCK high or low, TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 125 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 25 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 21 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 200 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 38 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 32 ns [C bar][C bar][L bar][R bar] low TC = +25° C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 26 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History