DLA - SMD-5962-90914 REV A

MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, ADJUSTABLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 July 1993
Status: inactive
Page Count: 16
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM185B Adjustable voltage reference diode

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 3 Can 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Reverse current (IR) . . . . . . . . . . . . . . . . . . 30 mA Forward current (IF) . . . . . . . . . . . . . . . . . . 10 mA Power dissipation (PD) . . . . . . . . . . . . . . . . . 113 mW Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . . −55°C to +125°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C Thermal resistance, junction-to-case (ΘJC): Case X . . . . . . . . . . . . . . . . . . . . . . . . 80°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . . 25°C/W Thermal resistance, junction-to-ambient (ΘJA): Case X . . . . . . . . . . . . . . . . . . . . . . . . 440°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . . 100°C/W

Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 18, 2020
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, ADJUSTABLE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
August 13, 2015
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, ADJUSTABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
June 16, 2008
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, ADJUSTABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 16, 2006
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, ADJUSTABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 26, 2003
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, ADJUSTABLE, MONOLITHIC SILICON
A description is not available for this item.
July 7, 2000
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, ADJUSTABLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 10, 1994
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, ADJUSTABLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
SMD-5962-90914 REV A
July 1, 1993
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, ADJUSTABLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
January 7, 1993
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, ADJUSTABLE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement