DLA - SMD-5962-96685

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3- VOLT 16-BIT BUFFER/DRIVER WITH BUS HOLD, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 November 1995
Status: inactive
Page Count: 19
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54LVT16244A 3.3-V ABT 16-bit buffers/drivers with three-state outputs, ttl compatible inputs.

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and Qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GDFP1-F48 48 Flat pack

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) . . . . . . . . . . . . . . . . −0.5 V dc to +4.6 V dc DC input voltage range (VIN) . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc 4/ DC output voltage range (VOUT) . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc 4/ DC input clamp current (IIK) (VIN < 0.0 V) . . . . . . . . −50 mA DC output clamp current (IOK) (VOUT < 0.0 V) . . . . . . . −50 mA DC output current (IOL) (per output) . . . . . . . . . . . +96 mA Storage temperature range (TSTG) . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD) . . . . . . . . . . . . . . 440 mW 5/ Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C

Supply voltage range (VCC) . . . . . . . . . . . . . . . . +2.7 V dc to +3.6 V dc Maximum input voltage (VIN) . . . . . . . . . . . . . . . +5.5 V dc Maximum low level input voltage (VIL) . . . . . . . . . . +0.8 V Minimum high level input voltage (VIH) . . . . . . . . . . +2.0 V Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C Maximum input rise and fall rate (tr, tf) (outputs enabled) 10 ns/V Maximum high level output current (IOH) . . . . . . . . . . −24 mA Maximum low level output current (IOL) . . . . . . . . . . .+48 mA

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . XX percent 6/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 23, 2022
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V 16-BIT BUFFER/DRIVER WITH BUS HOLD, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
November 25, 2015
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V 16-BIT BUFFER/DRIVER WITH BUS HOLD, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 16, 2010
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V 16-BIT BUFFER/DRIVER WITH BUS HOLD, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 19, 2003
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3- VOLT 16-BIT BUFFER/DRIVER WITH BUS HOLD, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 25, 1998
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3- VOLT 16-BIT BUFFER/DRIVER WITH BUS HOLD, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
April 24, 1997
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3- VOLT 16-BIT BUFFER/DRIVER WITH BUS HOLD, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96685
November 2, 1995
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3- VOLT 16-BIT BUFFER/DRIVER WITH BUS HOLD, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement