FORD WSA-M2P170-A1

PAINT PERFORMANCE, NOMINAL HEAT RESISTANT COATING, 150 °C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 13 August 2003
Status: inactive
Page Count: 2
scope:

1. SCOPE

These specifications define three levels of heat and corrosion resistant coatings. Coating can be either water or solvent based, powder or aqueous dispersions of aluminum or zinc flake.

Document History

October 28, 2005
PAINT PERFORMANCE, CORROSION/HEAT RESISTANT COATING, 150 °C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define three levels of heat and corrosion resistant coatings for exhaust components.
FORD WSA-M2P170-A1
August 13, 2003
PAINT PERFORMANCE, NOMINAL HEAT RESISTANT COATING, 150 °C, MAX ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define three levels of heat and corrosion resistant coatings. Coating can be either water or solvent based, powder or aqueous dispersions of aluminum or zinc flake.
June 17, 1996
PAINT PERFORMANCE, NOMINAL HEAT RESISTANT COATING, 150 C, MAX
1. SCOPE These specifications define three levels of heat and corrosion resistant coatings. Coating can be either water or solvent based, powder or aqueous dispersions of aluminum or zinc flake....

References

Advertisement