CSA - CAN/CSA-B602-M90

Mechanical Couplings for Drain, Waste, and Vent Pipe and Sewer Pipe

inactive
Organization: CSA
Publication Date: 1 February 1990
Status: inactive
Page Count: 21
scope:

This Standard covers mechanical couplings used to axially join pipes and fittings in nonpressure drain, waste, and vent (DWV) and sewer systems inside and outside of buildings, above ground, and buried underground.

Note: Caution should be used when installing mechanical couplings at low temperatures. The coupling manufacturer should be consulted.

This Standard includes requirements for mechanical couplings of the following types:

Type 1-Couplings used primarily to join pipe of the same material. The couplings incorporate a centre stop and may have a shield.

Type 2-Couplings used primarily in material transitions. A centre stop is optional. Also included are repair couplings used to join pipe of the same size and material.

Note: Pipe and pipe fitting materials that mag be joined include

(a) aluminum (as covered by CSA Standard CAN3-B281);

(b) asbestos cement (CSA Standards B127.1 and B127.2);

(c) cast iron (CSA Standard CAN3-B70);

(d) concrete (CSA Standard A257);

(e) copper (ASTM Standard B306);

(f) ABS (CSA Standards CAN3-B181.1 and CAN/CSA-B182.1);

(g) PVC (CSA Standards CAN/CSA-B181.2, CAN/CSA-B182.1, and CAN/CSA-B182.2);

(h) steel (ASTM Standard A53)j and

(i) vitrified clay (CSA Standards A60.1 and A60.3).

The joining of pipes and fittings with bell and spigot ends that utilize an elastomeric gasket seal is not covered by this Standard.

This Standard is not intended to restrict the use of alternative materials or methods provided they meet the intent of this Standard.

Document History

January 1, 2020
Mechanical couplings for drain, waste, and vent pipe and sewer pipe
This Standard covers mechanical couplings that are used to axially join pipes and fittings in non-pressure drain, waste, and vent (DWV) piping systems and sewer piping systems located inside or...
January 1, 2016
Mechanical couplings for drain, waste, and vent pipe and sewer pipe
This Standard covers mechanical couplings that are used to axially join pipes and fittings in non-pressure drain, waste, and vent (DWV) piping systems and sewer piping systems located inside or...
January 1, 2016
Mechanical couplings for drain, waste, and vent pipe and sewer pipe
This Standard covers mechanical couplings that are used to axially join pipes and fittings in non-pressure drain, waste, and vent (DWV) piping systems and sewer piping systems located inside or...
August 1, 2010
Mechanical couplings for drain, waste, and vent pipe and sewer pipe
This Standard covers mechanical couplings that are used to axially join pipes and fittings in non-pressure drain, waste, and vent (DWV) piping systems and sewer piping systems located inside or...
January 1, 2010
Mechanical couplings for drain, waste, and vent pipe and sewer pipe
This Standard covers mechanical couplings that are used to axially join pipes and fittings in non-pressure drain, waste, and vent (DWV) piping systems and sewer piping systems located inside or...
January 1, 2010
Mechanical couplings for drain, waste, and vent pipe and sewer pipe
This Standard covers mechanical couplings that are used to axially join pipes and fittings in non-pressure drain, waste, and vent (DWV) piping systems and sewer piping systems located inside or...
February 1, 2007
Mechanical Couplings for Drain, Waste, and Vent Pipe and Sewer Pipe
A description is not available for this item.
April 1, 2005
Mechanical Couplings for Drain, Waste, and Vent Pipe and Sewer Pipe
This Standard covers mechanical couplings used to axially join pipes and fittings in non-pressure drain, waste, and vent (DWV) and sewer piping systems that are located inside or outside buildings...
January 1, 1999
Mechanical Couplings for Drain, Waste, and Vent Pipe and Sewer Pipe
This Standard covers mechanical couplings used to axially join pipes and fittings in nonpressure drain, waste, and vent (DWV) and sewer systems inside and outside buildings, above ground, and buried...
January 1, 1999
Mechanical Couplings for Drain, Waste, and Vent Pipe and Sewer Pipe
This Standard covers mechanical couplings used to axially join pipes and fittings in nonpressure drain, waste, and vent (DWV) and sewer systems inside and outside buildings, above ground, and buried...
CAN/CSA-B602-M90
February 1, 1990
Mechanical Couplings for Drain, Waste, and Vent Pipe and Sewer Pipe
This Standard covers mechanical couplings used to axially join pipes and fittings in nonpressure drain, waste, and vent (DWV) and sewer systems inside and outside of buildings, above ground, and...

References

Advertisement