DIN EN ISO 23953-2

Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO 23953-2:2005)

inactive
Organization: DIN
Publication Date: 1 February 2006
Status: inactive
Page Count: 87
ICS Code (Commercial refrigerating appliances): 97.130.20

Document History

February 1, 2022
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO/DIS 23953-2:2021); German and English version prEN ISO 23953-2:2021
A description is not available for this item.
March 1, 2016
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO 23953-2:2015)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
September 1, 2012
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO 23953-2:2005 + Amd 1:2012) (includes Amendment A1:2012)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
DIN EN ISO 23953-2
February 1, 2006
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO 23953-2:2005)
A description is not available for this item.
Advertisement