DIN EN ISO 23953-2

Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO 23953-2:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2016
Status: active
Page Count: 96
ICS Code (Commercial refrigerating appliances): 97.130.20
scope:

This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test conditions and methods for checking that the requirements have been satisfied, as well as classification of the cabinets, their marking and the list of their characteristics to be declared by the manufacturer. It is not applicable to refrigerated vending machines. It is also not applicable to cabinets intended for storage or cabinets intended for use, for instance, in catering or non-retail refrigerated applications nor does it cover the choice of the types of foodstuffs chosen to be displayed in the cabinets.

Document History

February 1, 2022
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO/DIS 23953-2:2021); German and English version prEN ISO 23953-2:2021
A description is not available for this item.
DIN EN ISO 23953-2
March 1, 2016
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO 23953-2:2015)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
September 1, 2012
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO 23953-2:2005 + Amd 1:2012) (includes Amendment A1:2012)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
February 1, 2006
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO 23953-2:2005)
A description is not available for this item.

References

Advertisement