DS/EN 13025
Packaging - Light gauge metal packaging - Nominal filling volumes for round cylindrical and tapered general use metal containers up to 40 000 ml
inactive, Most Current
| Organization: | DS |
| Publication Date: | 4 July 2000 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Cans. Tins. Tubes): | 55.120 |
scope:
This standard specifies the range of nominal filling volumes in common use for round cylindrical and tapered general use containers of up to 40 000 ml volumetric capacity, metal thickness not exceeding 0,49 mm nominal.
Document History
DS/EN 13025
July 4, 2000
Packaging - Light gauge metal packaging - Nominal filling volumes for round cylindrical and tapered general use metal containers up to 40 000 ml
This standard specifies the range of nominal filling volumes in common use for round cylindrical and tapered general use containers of up to 40 000 ml volumetric capacity, metal thickness not...