DLA - SMD-5962-87513
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 1 AND 1K X 4 STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 February 1988 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 (See 6.4) 4096 × 1 CMOS static RAM 25 ns 02 (See 6.4) 4096 × 1 CMOS static RAM 35 ns 03 (See 6.4) 4096 × 1 CMOS static RAM 45 ns 04 (See 6.4) 1024 × 4 CMOS static RAM 25 ns 05 (See 6.4) 1024 × 4 CMOS static RAM 35 ns 06 (See 6.4) 1024 × 4 CMOS static RAM 45 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline V D-6 (18-lead, .300 row spacing), dual-in-line package X See figure 1 (18-lead, 5/16" × 7/16"), flat package
Voltage on any pin relative to VSS - - - - - - −2.0 V dc to +7.0 V dc Voltage applied to outputs - - - - - - - - - - −1.0 V dc to VCC + 0.5 V dc Storage temperature range - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - +260°C Thermal resistance, junction-to-case (θJC): Case V - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case X - - - - - - - - - - - - - - - - - - - 15°C/W Junction temperature (TJ) - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Supply voltage (VSS) - - - - - - - - - - - - - 0 V Input high voltage (VIH) - - - - - - - - - - - 2.0 V dc to VCC + 0.5 V dc Input low voltage (VIL) - - - - - - - - - - - −1.0 V dc to 0.8 V dc Case operating temperature range (TC) - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History