DLA - SMD-5962-89841 REV D
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, PROGRAMMABLE ARRAY LOGIC (EEPLD), MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 4 March 1997 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provision for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01,07 22V10 22-input, 10-output, EECMOS, architecturally 30 generic, programmable AND-OR array 02,08 22V10 22-input, 10-output, EECMOS, architecturally 20 generic, programmable AND-OR array 03,09 22V10 22-input, 10-output, EECMOS, architecturally 15 generic, programmable AND-OR array 04,10 22V10 22-input, 10-output, EECMOS, architecturally 25 generic, programmable AND-OR array 05,11 22V10 22-input, 10-output, EECMOS, architecturally 15 generic, programmable AND-OR array (higher tCO, lower fCLK2) 06,12 22V10 22-input, 10-output, EECMOS, architecturally 10 generic, programmable AND-OR array 13 22V10L 22-input, 10-output, EECMOS, architecturally 25 generic, programmable AND-OR array 14 22V10L 22-input, 10-output, EECMOS, architecturally 20 generic, programmable AND-OR array
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style K GDFP2-F24 or CDFP3-F24 24 flat pack L GDIP3-T24 or CDIP4-T24 24 dual-in-line 3 CQCC1-N28 28 square chip carrier
The lead finish is as specified in MIL-PRF-38535, appendix A.
Supply voltage range --------------------
Supply voltage range (VCC) ------------- 4.5 V dc to 5.5 V dc High level Input voltage (VIH) ----------- 2.0 V dc to VCC +1.0 V dc Low level input voltage (VIL) ----------- VSS −0.5 V dc to +0.8 V dc High level output current (IOH) ----------- −2.0 V mA maximum Low level output current (IOL) ------------ 12 mA maximum Case operating temperature range (TC) ----------- −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History