ACI 336.1

Specification for the Construction of Drilled Piers

active, Most Current
Buy Now
Organization: ACI
Publication Date: 1 January 2001
Status: active
Page Count: 22
scope:

This Reference Specification covers requirements for drilled pier construction and applies to drilled piers of 30 in. (750 mm) diameter and larger. The Contractor shall submit proposed installation methods to the Owner's Representative-Geotechnical Engineer. Methods compatible with the design intent, as determined by the Owner's Representative-Geotechnical Engineer, will be accepted. Methods that are not compatible with the design intent will be rejected.

The provisions of this Specification shall govern, unless otherwise specified in the Contract Documents. In case of conflicting requirements, the Contract Documents shall govern. Conflicting requirements shall be submitted to the Owner's Representative for resolution.

Document History

ACI 336.1
January 1, 2001
Specification for the Construction of Drilled Piers
This Reference Specification covers requirements for drilled pier construction and applies to drilled piers of 30 in. (750 mm) diameter and larger. The Contractor shall submit proposed installation...
December 1, 1998
Reference Specifications for the Construction of Drilled Piers (ACI 336.1) and Commentary (ACI 336.1R-98)
A description is not available for this item.
January 1, 1994
Standard Specification for Construction of Drilled Piers
A description is not available for this item.

References

Advertisement