ACI - 336.1
Reference Specifications for the Construction of Drilled Piers (ACI 336.1) and Commentary (ACI 336.1R-98)
inactive
| Organization: | ACI |
| Publication Date: | 1 December 1998 |
| Status: | inactive |
| Page Count: | 29 |
Document History
January 1, 2001
Specification for the Construction of Drilled Piers
This Reference Specification covers requirements for drilled pier construction and applies to drilled piers of 30 in. (750 mm) diameter and larger. The Contractor shall submit proposed installation...
336.1
December 1, 1998
Reference Specifications for the Construction of Drilled Piers (ACI 336.1) and Commentary (ACI 336.1R-98)
A description is not available for this item.
January 1, 1994
Standard Specification for Construction of Drilled Piers
A description is not available for this item.