FORD WSF-M99L17-A3
LAMINATE - COMPOSITE SUBSTRATE, UNCLAD, EPOXY PAPER, SELF EXTINGUISHING
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 11 February 1993 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The materials defined by these specifications are epoxy/glass or epoxy/ paper, unclad laminates which are flame resistant and capable of being additively copper plated.
Document History
July 24, 2003
LAMINATE, COMPOSITE SUBSTRATE, UNCLAD, EPOXY PAPER, SELF-EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P111-A***
1. SCOPE
The materials defined by these specifications are epoxy/glass or epoxy/paper, unclad laminates which are flame resistant and capable of being additively copper plated.
FORD WSF-M99L17-A3
February 11, 1993
LAMINATE - COMPOSITE SUBSTRATE, UNCLAD, EPOXY PAPER, SELF EXTINGUISHING
1. SCOPE The materials defined by these specifications are epoxy/glass or epoxy/ paper, unclad laminates which are flame resistant and capable of being additively copper plated.