DLA - SMD-5962-87534 REV B

MICROCIRCUITS, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 October 1987
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 26S12 Quad bus transceiver 02 26S12A Quad bus transceiver

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞") dual-in-line package F F-5 (16-lead, ¼" × ⅜") flat package 2 C-2 (20-terminal, .350" × .350") square chip carrier package

Supply voltage range - - - - - - - - - - - - - - −0.5 V to +7.0 V Input voltage range - - - - - - - - - - - - - - −1.5 V to +7.0 V Storage temperature range- - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ 0.7 W Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case E - - - - - - - - - - - - - - - - - - - - - 25°C/W Case F - - - - - - - - - - - - - - - - - - - - - 20°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - 20°C/W Junction temperature (TJ)- - - - - - - - - - - - - +150°C DC input current - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA DC output current into output receiver - - - - - - +30 mA DC output current into bus - - - - - - - - - - - - 200 mA

Supply voltage (VCC) - - - - - - - - - - - - - - +4.5 V to +5.5 V Ambient operating temperature range (TA) - - - - −55°C to +125°C Driver characteristics: Min high level input voltage (VIH)- - - - - - - 2.0 V Max low level input voltage (VIL) - - - - - - - 0.8 V Receiver characteristics: Device type 01 Min high level input voltage (VIH) - - - - - - 1.8 V Max low level input voltage (VIL) - - - - - - - 1.6 V Device type 02 Min high level input voltage (VIH) - - - - - - 2.05 V Max low level input voltage (VIL) - - - - - - - 1.4 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 14, 2017
MICROCIRCUITS, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 25, 2011
MICROCIRCUITS, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 17, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87534 REV B
October 19, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 28, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
March 31, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, QUAD BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement