ANSI - INCITS/ISO/IEC 13818-2

Information Technology - Generic Coding of Moving Pictures and Associated Audio Information: Video

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 15 December 2000
Status: active
Page Count: 220
scope:

This Recommendation | International Standard specifies the coded representation of picture information for digital storage media and digital video communication and specifies the decoding process. The representation supports constant bitrate transmission, variable bitrate transmission, random access, channel hopping, scalable decoding, bitstream editing, as well as special functions such as fast forward playback, fast reverse playback, slow motion, pause and still pictures.

This Recommendation | International Standard is forward compatible with ISO/IEC 11172-2 and upward or downward compatible with EDTV, HDTV, SDTV formats. This Recommendation | International Standard is primarily applicable to digital storage media, video broadcast and communication. The storage media may be directly connected to the decoder, or via communications means such as busses, LANs, or telecommunications links.

Document History

January 1, 2013
Information Technology - Generic Coding of Moving Pictures and Associated Audio Information - Part 2: Video
This Recommendation | International Standard specifies the coded representation of picture information for digital storage media and digital video communication and specifies the decoding process....
INCITS/ISO/IEC 13818-2
December 15, 2000
Information Technology - Generic Coding of Moving Pictures and Associated Audio Information: Video
This Recommendation | International Standard specifies the coded representation of picture information for digital storage media and digital video communication and specifies the decoding process....
May 15, 1996
Information Technology - Generic Coding of Moving Pictures and Associated Audio Information: Video
A description is not available for this item.

References

Advertisement