DS/EN 30019-1-8 V2.1.4

Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-8: Classification of environmental conditions; Stationary use at underground locations

active, Most Current
Organization: DS
Publication Date: 15 December 2003
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document defines the classes of environmental conditions and their severities to which telecommunications equipment may be exposed. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. The present document applies to equipment installed for stationary use at underground locations during: - normal operation; - on site installation and lining up; - repair, maintenance and restoration of functions failed.

Document History

DS/EN 30019-1-8 V2.1.4
December 15, 2003
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-8: Classification of environmental conditions; Stationary use at underground locations
The present document defines the classes of environmental conditions and their severities to which telecommunications equipment may be exposed. The severities specified are those which will have a...

References

Advertisement