DS/EN 300019-1-8 V2.1.2
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-8: Classification of environmental conditions; Stationary use at underground locations
| Organization: | DS |
| Publication Date: | 15 August 2002 |
| Status: | inactive |
| ICS Code (Environmental testing): | 19.040 |
scope:
The present document defines the classes of environmental conditions and their severities to which telecommunications equipment may be exposed. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. The present document applies to equipment installed for stationary use at underground locations during: - normal operation; - on site installation and lining up; - repair, maintenance and restoration of functions failed.
Document History