DS/ETS 300019-1-8

Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-8: Classification of environmental conditions - Stationary use at underground locations

inactive, Most Current
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

The purpose of this sub-part is to define the classes of environmental conditions and their severities to which equipment may be exposed at specified locations below ground level. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %.

Document History

DS/ETS 300019-1-8
October 22, 1997
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-8: Classification of environmental conditions - Stationary use at underground locations
The purpose of this sub-part is to define the classes of environmental conditions and their severities to which equipment may be exposed at specified locations below ground level. The severities...

References

Advertisement