DLA - SMD-5962-94527

MICROCIRCUIT, LINEAR, CMOS, QUAD, SERIAL INTERFACE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 January 1994
Status: inactive
Page Count: 15
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Relative accuracy 01 MAX500A Quad serial 8-bit D/A converter ±½ LSB 02 MAX500B Quad serial 8-bit D/A converter ±1 LSB

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

VDD to AGND - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc, +17 V dc VDD to DGND - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc, +17 V dc VSS to DGND - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −7 V dc, VDD + 0.3 V dc VDD to VSS - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc, +24 V dc Digital input voltage to DGND - - - - - - - - - - - - - - - - - - - - - −0.3 V dc, VDD + 0.3 V dc VREF to AGND - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc, VDD + 0.3 V dc VOUT to AGND 2/ - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc, VDD + 0.3 V dc Power dissipation (PD), TA = +70°C 3/: Case outline E - - - - - - - - - - - - - - - - - - - - - - - - - - - 800 mW Case outline 2 - - - - - - - - - - - - - - - - - - - - - - - - - - - 727 mw Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering 10 sec) - - - - - - - - - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient(θJA): Case outline E - - - - - - - - - - - - - - - - - - - - - - - - - - - 100°C/W Case outline 2 - - - - - - - - - - - - - - - - - - - - - - - - - - - 110°C/W

Positive supply voltage (VDD): Dual supply operation - - - - - - - - - - - - - - - - - - - - - - - - +11.4 V dc to +16.5 V dc Single supply operation - - - - - - - - - - - - - - - - - - - - - - - +14.25 V dc to +15.75 V dc Ambient operating temperature range (TA) - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 23, 2016
MICROCIRCUIT, LINEAR, CMOS, QUAD, SERIAL INTERFACE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 25, 2004
MICROCIRCUIT, LINEAR, CMOS, QUAD, SERIAL INTERFACE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
March 1, 1999
MICROCIRCUIT, LINEAR, CMOS, QUAD, SERIAL INTERFACE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
November 25, 1998
MICROCIRCUIT, LINEAR, CMOS, QUAD, SERIAL INTERFACE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
October 28, 1998
MICROCIRCUIT, LINEAR, CMOS, QUAD, SERIAL INTERFACE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
January 11, 1996
MICROCIRCUIT, LINEAR, CMOS, QUAD, SERIAL INTERFACE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-94527
January 6, 1994
MICROCIRCUIT, LINEAR, CMOS, QUAD, SERIAL INTERFACE, 8-BIT D/A CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement