ASD-STAN - PREN 4612-005

Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 005: Tin plated copper Operating temperatures, between - 65 Degrees Celsius and 135 Degrees Celsius Dual extruded wall for open applications, with jacket without screen UV laser printable - Product standard

inactive
Organization: ASD-STAN
Publication Date: 1 March 2005
Status: inactive
Page Count: 7

Document History

March 1, 2018
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Jacketed or screened and jacketed Part 005: Tin plated copper Operating temperatures, between – 65 °C and 135 °C Dual extruded wall for open applications, with jacket without screen UV laser printable — Product standard
This standard specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables, Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use...
PREN 4612-005
March 1, 2005
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 005: Tin plated copper Operating temperatures, between - 65 Degrees Celsius and 135 Degrees Celsius Dual extruded wall for open applications, with jacket without screen UV laser printable - Product standard
A description is not available for this item.
Advertisement