ASD-STAN PREN 4612-005

Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Jacketed or screened and jacketed Part 005: Tin plated copper Operating temperatures, between – 65 °C and 135 °C Dual extruded wall for open applications, with jacket without screen UV laser printable — Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 March 2018
Status: active
Page Count: 7
scope:

This standard specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables, Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use in the on-board electrical systems of aircraft at operating temperatures between - 65 °C and 135 °C operating at voltages not exceeding 600 V rms at sea level. This insulation system has been used in aerospace applications using 115 V (phase-to-neutral) 400 Hz ac and 28 Vdc. Verification of the suitability of cables for use in other electrical systems is the responsibility of the user

These cables are suitable for airframe use without additional protection. In case of conflict between this standard and other referenced documents the requirements of this standard shall take precedence.

Document History

ASD-STAN PREN 4612-005
March 1, 2018
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Jacketed or screened and jacketed Part 005: Tin plated copper Operating temperatures, between – 65 °C and 135 °C Dual extruded wall for open applications, with jacket without screen UV laser printable — Product standard
This standard specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables, Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use...
March 1, 2005
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 005: Tin plated copper Operating temperatures, between - 65 Degrees Celsius and 135 Degrees Celsius Dual extruded wall for open applications, with jacket without screen UV laser printable - Product standard
A description is not available for this item.

References

Advertisement