FORD - WSD-M2D379-A6
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED 76 DUROMETER A HARDNESS
| Organization: | FORD |
| Publication Date: | 5 March 2001 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE:
The materials defined by these specifications are thermoplastic elastomers of nominal instantaneous Durometer A hardnesses 66 and 76 having good long term resistance to heat at temperatures up to 125 °C. Being thermoplastic, the material will soften and creep at temperatures exceeding 165 °C. These materials provide low level fade resistance and have improved flow characteristics during injection molding.
Document History