ETSI - EN 300 476-2

Digital Enhanced Cordless Telelcommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 2: Data Link Control (DLC) Layer - Portable Radio Termination (PT)

inactive
Organization: ETSI
Publication Date: 1 February 2000
Status: inactive
Page Count: 58
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Data Link Control layer at the Portable Termination as defined in EN 300 175-4 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4].

The supplier of an implementation which is claimed to conform to EN 300 175-4 [2] is required to complete a copy of the PICS proforma provided in the annex A of the present document.

Document History

November 1, 2000
Digital Enhanced Cordless Telelcommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 2: Data Link Control (DLC) Layer - Portable Radio Termination (PT)
A description is not available for this item.
September 1, 2000
Digital Enhanced Cordless Telelcommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 2: Data Link Control (DLC) Layer - Portable Radio Termination (PT)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Data Link Control layer at the Portable...
EN 300 476-2
February 1, 2000
Digital Enhanced Cordless Telelcommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 2: Data Link Control (DLC) Layer - Portable Radio Termination (PT)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Data Link Control layer at the Portable...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 2: Data Link Control (CLC) Layer - Portable Radio Termination (PT)
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Data Link Control layer...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 2: Data Link Control (DLC) Layer - Portable Radio Termination (PT)
This final draft European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Data Link...
January 1, 1995
Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS); Part 2: Data Link Control (DLC) Layer - Portable Termination (PT)
This draft ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Data Link Control layer at the Portable Termination as...

References

Advertisement