ETSI - PRETS 300 476-2
Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS); Part 2: Data Link Control (DLC) Layer - Portable Termination (PT)
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This draft ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Data Link Control layer at the Portable Termination as defined in ETS 300 175 Part 4 [4] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [14].
The supplier of an implementation which is claimed to conform to ETS 300 175-4 [4] is required to complete a copy of the PICS proforma provided in the annex A of this ETS.
Document History