BSI - BS ISO 8832

Information Processing Systems - Open Systems Interconnection - Specification of the Basic Class Protocol for Job Transfer and Manipulation

inactive
Organization: BSI
Publication Date: 31 October 1990
Status: inactive
Page Count: 71
ICS Code (Open systems interconnection in general): 35.100.01
scope:

Application layer protocol supporting the job transfer and manipulation basic class service elements in BS ISO 8831. Also specifies the behaviour which has to be exhibited by an implementation claiming to conform to the protocol.

Document History

June 15, 1992
Information Technology - Open Systems Interconnection - Specification of the Basic Class and Full Protocol for Job Transfer and Manipulation
Application layer protocol supporting the job transfer and manipulation basic and full class service elements in BS ISO/IEC 8831. Also specifies the behaviour which has to be exhibited by an...
BS ISO 8832
October 31, 1990
Information Processing Systems - Open Systems Interconnection - Specification of the Basic Class Protocol for Job Transfer and Manipulation
Application layer protocol supporting the job transfer and manipulation basic class service elements in BS ISO 8831. Also specifies the behaviour which has to be exhibited by an implementation...

References

Advertisement