BSI - BS ISO/IEC 8832

Information Technology - Open Systems Interconnection - Specification of the Basic Class and Full Protocol for Job Transfer and Manipulation

inactive, Most Current
Organization: BSI
Publication Date: 15 June 1992
Status: inactive
Page Count: 160
ICS Code (Open systems interconnection in general): 35.100.01
scope:

Application layer protocol supporting the job transfer and manipulation basic and full class service elements in BS ISO/IEC 8831. Also specifies the behaviour which has to be exhibited by an implementation claiming to conform to the protocol.

Document History

BS ISO/IEC 8832
June 15, 1992
Information Technology - Open Systems Interconnection - Specification of the Basic Class and Full Protocol for Job Transfer and Manipulation
Application layer protocol supporting the job transfer and manipulation basic and full class service elements in BS ISO/IEC 8831. Also specifies the behaviour which has to be exhibited by an...
October 31, 1990
Information Processing Systems - Open Systems Interconnection - Specification of the Basic Class Protocol for Job Transfer and Manipulation
Application layer protocol supporting the job transfer and manipulation basic class service elements in BS ISO 8831. Also specifies the behaviour which has to be exhibited by an implementation...

References

Advertisement