DLA - MIL-M-38510/116

MICROCIRCUITS, LINEAR, CMOS, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 April 1980
Status: inactive
Page Count: 65
scope:

This specification covers the detail requirements for silicon, CMOS, monolithic, analog switches with drivers. Three product assurance classes and a choice of case outline and lead finish are provided for each type and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Two-channel, SPST switch, TTL input compatible 02 One-channel, SPDT switch, TTL input compatible 03 Two-channel, DPST switches, TTL input compatible 04 Two-channel, SPDT switch, TTL input compatible 05 Two-channel, SPST switch, CMOS input compatible 06 One-channel, SPDT switch, CMOS input compatible 07 Two-channel, DPST switch, CMOS input compatible 08 Two-channel, SPDT switches, CMOS input compatible

NOTE: A Channel is defined as a driver with associated switches.

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter MIL-M-38510, appendix C, case outline C D-1 (14-lead, ¼" × ¾", dual-in-line) D F-2 (14-lead, ¼" × ⅜", flat pack) I A-2 (10-lead, can)

VIN to ground- - - - - - - - - - - - - - - - - - - - V++18, V−−36 Vdc +VCC to −VCC - - - - - - - - - - - - - - - - - - - - +36 Vdc +VCC to ground - - - - - - - - - - - - - - - - - - - +36 Vdc VS or VD - - - - - - - - - - - - - - - - - - - - - - +VCC, −VCC current (any terminal) - - - - - - - - - - - - - - - 30 mA Pulsed 1 ms, 10% duty cycle (S or D only)- - - - - 100 mA Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - - 300°C Junction temperature - - - - - - - - - - - - - - - - TJ = 175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RBE-2, Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

+VCC - - - - - - - - - - - - - - - - - - - - - - +15 Vdc -VCC - - - - - - - - - - - - - - - - - - - - - −15 Vdc GND - - - - - - - - - - - - - - - - - - - - - - - - - 0 Vdc Ambient operating temperature range (TA) - - - - −55°C to +125°C

Package Case Maximum allowable Maximum Maximum outline power dissipation θJC θJA Dual-in-line C 400 mW @ TA = 125°C 35°C/W 120°C/W 14-lead FP D 350 mW @ TA = 125°C 60°C/W 140°C/W 10-lead can I 250 mW @ TA = 125°C 40°C/W 140°C/W

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

Microcircuits, Linear, CMOS Analog Switch with Driver, Monolithic Silicon
A description is not available for this item.
June 20, 2018
Microcircuits, Linear, CMOS Analog Switch with Driver, Monolithic Silicon
A description is not available for this item.
September 9, 2013
Microcircuits, Linear, CMOS Analog Switch with Driver, Monolithic Silicon
A description is not available for this item.
December 5, 2008
Microcircuits, Linear, CMOS Analog Switch with Driver, Monolithic Silicon
This specification covers the detail requirements for silicon, CMOS, monolithic, analog switches with drivers. Two product assurance classes and a choice of case outlines and lead finishes are...
February 4, 2004
MICROCIRCUITS, LINEAR, CMOS, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
This specification covers the detail requirements for silicon, CMOS, monolithic, analog switches with drivers. Two product assurance classes and a choice of case outlines and lead finishes are...
March 23, 2001
MICROCIRCUITS, LINEAR, CMOS, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
March 14, 1996
MICROCIRCUITS, LINEAR, CMOS, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
July 10, 1995
MICROCIRCUITS, LINEAR, CMOS, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
November 30, 1988
MICROCIRCUITS, LINEAR, CMOS, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
May 20, 1983
MICROCIRCUITS, LINEAR, CMOS, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
November 23, 1982
MICROCIRCUITS, LINEAR, CMOS, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
May 27, 1982
MICROCIRCUITS, LINEAR, CMOS, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
September 22, 1981
MICROCIRCUITS, LINEAR, CMOS, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
January 16, 1981
MICROCIRCUITS, LINEAR, CMOS, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/116
April 16, 1980
MICROCIRCUITS, LINEAR, CMOS, ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
This specification covers the detail requirements for silicon, CMOS, monolithic, analog switches with drivers. Three product assurance classes and a choice of case outline and lead finish are...

References

Advertisement