DLA - MIL-S-19500/397 (3)
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON TYPES 2113743, 2N4930, 2N4931 and TX2N3743, TX2N4930, TX2N4931
inactive
| Organization: | DLA |
| Publication Date: | 15 August 1975 |
| Status: | inactive |
| Page Count: | 6 |
Document History
February 24, 2023
TRANSISTOR, PNP, SILICON, TYPES 2N3743, 2N4930, AND 2N4931, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope.
This specification covers the performance requirements for PNP, silicon, high-voltage transistor. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each...
October 9, 2017
TRANSISTOR, PNP, SILICON, TYPES 2N3743, 2N4930, AND 2N4931, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, high-voltage transistor. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated...
July 26, 2017
Semiconductor Device, Transistor, PNP, Silicon, Types 2N3743, 2N3743U4, 2N4930, 2N4930U4, 2N4931, and 2N4931U4, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
A description is not available for this item.
October 19, 2012
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, TYPES 2N3743, 2N3743U4, 2N4930, 2N4930U4, 2N4931, AND 2N4931U4, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, high-voltage transistor. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
February 4, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, TYPES 2N3743, 2N3743U4, 2N4930, 2N4930U4, 2N4931, AND 2N4931U4, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, high-voltage transistor. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
March 23, 2009
Semiconductor Device, Transistor, PNP, Silicon, Types 2N3743, 2N3743U4, 2N4930, 2N4930U4, 2N4931, and 2N4931U4, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
This specification covers the performance requirements for PNP, silicon, high-voltage transistor. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
June 17, 2004
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, TYPES 2N3743, 2N3743U4, 2N4930, 2N4930U4, 2N4931, AND 2N4931U4, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, high-voltage transistor. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
April 1, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON TYPES 2N3743, 2N4930, AND 2N4931 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, high-voltage transistor. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
April 21, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON TYPES 2N3743, 2N4930, AND 2N4931 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, high-voltage transistor. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
October 20, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON TYPES 2N3743, 2N4930, AND 2N4931 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
June 29, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON TYPES 2N3743, 2N4930, AND 2N4931 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, high-voltage transistor. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. For...
August 3, 1995
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON TYPES 2N3743, 2N4930, AND 2N4931 JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
December 22, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON TYPES 2113743, 214930, AND 214931 JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for PNP, silicon, high-voltage transistor. Three levels of product assurance are provided for each device type as specified in MIL-S-19500. For JAN...
May 16, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON TYPES 2113743, 214930, AND 214931 JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
September 9, 1986
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON TYPES 2113743, 214930, AND 214931 JAN, JANTX, AND JANTXV
A description is not available for this item.
MIL-S-19500/397 (3)
August 15, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON TYPES 2113743, 2N4930, 2N4931 and TX2N3743, TX2N4930, TX2N4931
A description is not available for this item.
January 20, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON TYPES 2N3743, 2N4930, 2N4931 AND TX2N3743, TX2N4930, TX2N4931
A description is not available for this item.
January 14, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON JAN, JANTX AND JANTXV TYPES 2N3743, 2N4930 AND 2N4931
This specification covers the detail requirements for silicon, PNP, transistors in high voltage, amplifier application in electronic equipment circuits. The prefix "TX" is used on devices meeting the...
July 17, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, TYPES 2N3743, 2N4930, 2N4931 AND TX2N3743, TX2N4930, TX2N4931
A description is not available for this item.
July 17, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, TYPES 2N3743, 2N4930, 2N4931 AND TX2N3743, TX2N4930, TX2N4931
This specification covers the detail requirements for silicon, PNP, transistors in high-voltage, amplifier application in electronic-equipment circuits, (See 3.4 and 6.2 herein.) The prefix "TX"...