NPFC - MIL-S-19500/397
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON TYPES 2113743, 214930, AND 214931 JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 22 December 1994 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the detail requirements for PNP, silicon, high-voltage transistor. Three levels of product assurance are provided for each device type as specified in MIL-S-19500. For JAN product assurance level (see 6.3.1). Two levels of product assurance for die (element evaluation).
See figure 1 (T0-39) and figure 2 for JANHC and JANKC (die) dimensions.
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: US Army Research Laboratory, Electronics and Power Sources Directorate, ATTN: AMSRL-EP-RD, Fort Monmouth, NJ 07703-5601, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History