ISO 3310-2

Test Sieves - Technical Requirements and Testing - Part 2: Test Sieves of Perforated Metal Plate

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 1999
Status: inactive
Page Count: 15
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This part of ISO 3310 specifies the technical requirements and corresponding test methods for test sieves of perforated metal plate.

It applies to test sieves having

- round holes, with sizes from 125 mm down to 1 mm, or

- square holes, with sizes from 125 mm down to 4 mm,

in accordance with ISO 565.

Document History

September 1, 2013
Test sieves - Technical requirements and testing - Part 2: Test sieves of perforated metal plate
This part of ISO 3310 specifies the technical requirements and corresponding test methods for test sieves of perforated metal plate. It applies to test sieves having - round holes, with sizes from...
ISO 3310-2
August 15, 1999
Test Sieves - Technical Requirements and Testing - Part 2: Test Sieves of Perforated Metal Plate
This part of ISO 3310 specifies the technical requirements and corresponding test methods for test sieves of perforated metal plate. It applies to test sieves having — round holes, with sizes from...
January 1, 1990
Test Sieves - Technical Requirements and Testing - Part 2: Test Sieves of Perforated Metal Plate Third Edition
A description is not available for this item.

References

Advertisement