IEEE - ANSI C37.17
STANDARD FOR TRIP DEVICES FOR AC AND GENERAL-PURPOSE DC LOW-VOLTAGE POWER CIRCUIT BREAKERS (WITHDRAWN)
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 27 December 1972 |
| Status: | inactive |
| Page Count: | 12 |
Document History
November 8, 2022
Trip Systems for Low-Voltage (1000 V and below) AC and General Purpose (1500 V and below) DC Power Circuit Breakers
This standard pertains to the requirements for direct-acting current and voltage protective functions of the following that are integral with low-voltage ac and dc power circuit breakers covered by...
June 8, 2012
Trip Systems for Low-Voltage (1000 V and below) AC and General Purpose (1500 V and below) DC Power Circuit Breakers
This standard pertains to the requirements for direct acting current and voltage protective functions of:
a) direct-acting overcurrent electromechanical trip devices
b) direct-acting overcurrent...
January 1, 1997
American National Standard for Trip Devices for AC and General Purpose DC Low Voltage Power Circuit Breakers
Foreword
(This foreword is not part of ANSI C37.17-1997.)
This standard supersedes and updates the 1979 edition and all previous revised editions of the original standard published in 1956, all...
January 1, 1979
Trip Devices for AC and General-Purpose DC Low-Voltage Power Circuit Breakers
A description is not available for this item.
ANSI C37.17
December 27, 1972
STANDARD FOR TRIP DEVICES FOR AC AND GENERAL-PURPOSE DC LOW-VOLTAGE POWER CIRCUIT BREAKERS (WITHDRAWN)
A description is not available for this item.