IEEE - ANSI C37.17

American National Standard for Trip Devices for AC and General Purpose DC Low Voltage Power Circuit Breakers

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1997
Status: inactive
Page Count: 13
scope:

Foreword 

(This foreword is not part of ANSI C37.17-1997.)

This standard supersedes and updates the 1979 edition and all previous revised editions of the original standard published in 1956, all written by the National Electrical Manufacturers Association.

This standard pertains to direct-acting over current, reverse-current, and undervoltage trip devices of both the electromechanical and electronic types integral with low-voltage AC and general purpose DC circuit breakers covered by American National Standards.

Requirements and references for electro-mechanical devices are included for historical continuity.

This standard does not apply to molded case circuit breakers.

Suggestions for the improvement of this standard will be welcome. They should be sent to the Vice President, Engineering Department, National Electrical Manufacturers Association, 1300 North 17th Street, Suite 1847, Rosslyn, VA 22209.

Scope 

This standard pertains to:

1) direct-acting overcurrent electro-mechanical trip devices

2) direct-acting overcurrent electronic trip devices

3) reverse-current trip devices

4) undervoltage trip devices

that are integral with low voltage AC and DC power circuit breakers covered by ANSI/IEEE C37.13, ANSI/IEEE C37.14, and ANSI C37.16.

Document History

November 8, 2022
Trip Systems for Low-Voltage (1000 V and below) AC and General Purpose (1500 V and below) DC Power Circuit Breakers
This standard pertains to the requirements for direct-acting current and voltage protective functions of the following that are integral with low-voltage ac and dc power circuit breakers covered by...
June 8, 2012
Trip Systems for Low-Voltage (1000 V and below) AC and General Purpose (1500 V and below) DC Power Circuit Breakers
This standard pertains to the requirements for direct acting current and voltage protective functions of: a) direct-acting overcurrent electromechanical trip devices b) direct-acting overcurrent...
ANSI C37.17
January 1, 1997
American National Standard for Trip Devices for AC and General Purpose DC Low Voltage Power Circuit Breakers
Foreword  (This foreword is not part of ANSI C37.17-1997.) This standard supersedes and updates the 1979 edition and all previous revised editions of the original standard published in 1956, all...
January 1, 1979
Trip Devices for AC and General-Purpose DC Low-Voltage Power Circuit Breakers
A description is not available for this item.
December 27, 1972
STANDARD FOR TRIP DEVICES FOR AC AND GENERAL-PURPOSE DC LOW-VOLTAGE POWER CIRCUIT BREAKERS (WITHDRAWN)
A description is not available for this item.

References

Advertisement