ISO 1496-5

Series 1 Freight Containers - Specification and Testing - Pt 5: Platform and Platform-Based Containers

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1991
Status: inactive
Page Count: 44
ICS Code (General purpose containers): 55.180.10
scope:

This part of IS0 1496 specifies the basic specifications and testing requirements for IS0 series 1 freight containers of the platform and platformbased types designated IAA, IA, IAX, IBB, IB, IBX, ICC, IC and 1CX which are suitable for international exchange and for conveyance by road, rail and sea, including interchange between these forms of transport, with certain limitations (for example, when loaded, platforms cannot be stacked or top lifted by means of conventional spreaders).

The container types covered by this part of ISO 1496.

The marking requirements for these containers shall be in accordance with the principles embodied in IS0 6346.

Document History

November 1, 2018
Series 1 freight containers - Specification and testing - Part 5: Platform and platform-based containers
This document specifies the basic specifications and testing requirements for ISO series 1 freight containers of the platform and platform-based types designated 1AAA, 1AA, 1A, 1AX, 1BBB, 1BB, 1B,...
September 1, 1994
Series 1 Freight Containers - Specification and Testing - Pt 5: Platform and Platform-Based Containers AMENDMENT 2
A description is not available for this item.
March 1, 1993
Series 1 Freight Containers - Specification and Testing - Pt 5: Platform and Platform-Based Containers Amendment 1: 1AAA and 1BBB Containers
A description is not available for this item.
ISO 1496-5
December 15, 1991
Series 1 Freight Containers - Specification and Testing - Pt 5: Platform and Platform-Based Containers
This part of IS0 1496 specifies the basic specifications and testing requirements for IS0 series 1 freight containers of the platform and platformbased types designated IAA, IA, IAX, IBB, IB, IBX,...

References

Advertisement