ASD-STAN - PREN 2413
Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Steel Cadmium Plated Classification 1100 MPa/235 Degrees Celsius
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| Page Count: | 7 |
Document History
February 28, 1994
Aerospace Series Bolts, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
PREN 2413
January 1, 1987
Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Steel Cadmium Plated Classification 1100 MPa/235 Degrees Celsius
A description is not available for this item.