ASD-STAN - PREN 2413

Aerospace Series Bolts, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C

active, Most Current
Organization: ASD-STAN
Publication Date: 28 February 1994
Status: active
Page Count: 7

Document History

PREN 2413
February 28, 1994
Aerospace Series Bolts, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
January 1, 1987
Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Steel Cadmium Plated Classification 1100 MPa/235 Degrees Celsius
A description is not available for this item.
Advertisement