NPFC - MIL-M-38510/123

MICROCIRCUITS, LINEAR, CMOS, NEGATIVE LOGIC, ANALOG SWITCH, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 21 September 1982
Status: inactive
Page Count: 42
scope:

This specification covers the detail requirements for monolithic silicon, CMOS negative logic analog switches. Three product assurance classes and a choice of case outline/lead finish are provided for each type and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Dual SPST switch 02 Quad SPST switch

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outline (MIL-M-38510, appendix C) C D-1 (14-lead, ¼" × ¾"), dual-in-line package E D-2 (16-lead, ¼" × ⅞"), dual-in-line package I A-2 (10-lead can)

Supply voltage between V+ and V− Device types 01, 02 - - - - - - - - - - - - - - +40 V Digital input voltage - - - - - - - - - - - - - - (+Vsupply)≥VIN≥(−0.3 V) Analog input voltage - - - - - - - - - - - - - - (+Vsupply +2 V)≥VA≥(−Vsupply−2V) Storage temperature range - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - 300°C Junction temperature (TJ) - - - - - - - - - - - - 175°C Maximum current: Any terminal (except S or D)- - - - - - - - - - 30 mA S or D terminals- - - - - - - - - - - - - - - - 20 mA

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: George C. Marshall Space Flight Center, National Aeronautics and Space Administration, ATTN: EG02, Marshall Space Flight Center, AL 35812, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Positive supply voltage - - - - - - - - - - - - - - +15 V Negative supply voltage - - - - - - - - - - - - - - −15 V Reference voltage - - - - - - - - - - - - - - - - - Open Input (address) high voltage - - - - - - - - - - - 2.4 V VIL - - - - - - - - - - - - - - - - - - - - - - - - 0.8 V Ambient operating temperature range - - - - - - - - −55°C to +125°C

Case Maximum allowable 2/ Maximum Maximum Package outline power dissipation θJC θJA Dual-in-line C, E 400 mW @ TA = 125°C 35°C/W 120°C/W 10-lead can I 350 mW @ TA = 125°C 40°C/W 140°C/W

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Linear, Cmos, Negative Logic, Analog Switch, Monolithic Silicon
A description is not available for this item.
September 19, 2018
Microcircuits, Linear, Cmos, Negative Logic, Analog Switch, Monolithic Silicon
A description is not available for this item.
December 6, 2013
Microcircuits, Linear, Cmos, Negative Logic, Analog Switch, Monolithic Silicon
A description is not available for this item.
February 26, 2009
Microcircuits, Linear, Cmos, Negative Logic, Analog Switch, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, CMOS negative logic analog switches. Two product assurance classes and a choice of case outlines and lead finishes are...
March 23, 2004
MICROCIRCUITS, LINEAR, CMOS, NEGATIVE LOGIC, ANALOG SWITCH, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, CMOS negative logic analog switches. Two product assurance classes and a choice of case outlines and lead finishes are...
March 26, 2001
MICROCIRCUITS, LINEAR, CMOS, NEGATIVE LOGIC, ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
July 10, 1995
MICROCIRCUITS, LINEAR, CMOS, NEGATIVE LOGIC, ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
June 27, 1983
MICROCIRCUITS, LINEAR, CMOS, NEGATIVE LOGIC, ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
November 18, 1982
MICROCIRCUITS, LINEAR, CMOS, NEGATIVE LOGIC, ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/123
September 21, 1982
MICROCIRCUITS, LINEAR, CMOS, NEGATIVE LOGIC, ANALOG SWITCH, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, CMOS negative logic analog switches. Three product assurance classes and a choice of case outline/lead finish are provided...
July 21, 1980
MICROCIRCUITS, LINEAR, CMOS, NEGATIVE LOGIC, ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement