CEN - EN ISO 16672

Ophthalmic implants - Ocular endotamponades

inactive
Organization: CEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 22
ICS Code (Ophthalmic equipment): 11.040.70

Document History

October 1, 2021
Ophthalmic implants - Ocular endotamponades
This document applies to ocular endotamponades (OE), a group of non-solid surgically invasive medical devices introduced into the vitreous cavity of the eye to flatten and position a detached retina...
August 1, 2015
Ophthalmic implants - Ocular endotamponades
This European Standard is applicable to the construction and related testing of drains and sewers usually buried in the ground and usually operating under gravity but up to 0,5 kPa when surcharged....
EN ISO 16672
February 1, 2003
Ophthalmic implants - Ocular endotamponades
A description is not available for this item.
Advertisement