CEN - EN ISO 16672

Ophthalmic implants - Ocular endotamponades

inactive
Organization: CEN
Publication Date: 1 August 2015
Status: inactive
Page Count: 26
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This European Standard is applicable to the construction and related testing of drains and sewers usually buried in the ground and usually operating under gravity but up to 0,5 kPa when surcharged.

The construction of pipelines operating under pressure is covered by this European Standard together with EN 805 as appropriate (e.g. for testing).

This European Standard is applicable to drains and sewers installed in trenches, under embankments or above ground. For trenchless construction EN 12889 applies. Additionally, other local or national regulations may apply, e.g. concerning health and safety, pavement reinstatement and requirements for tightness testing.

NOTE Further information is given by reference to national documents listed in Annex D.

Document History

October 1, 2021
Ophthalmic implants - Ocular endotamponades
This document applies to ocular endotamponades (OE), a group of non-solid surgically invasive medical devices introduced into the vitreous cavity of the eye to flatten and position a detached retina...
EN ISO 16672
August 1, 2015
Ophthalmic implants - Ocular endotamponades
This European Standard is applicable to the construction and related testing of drains and sewers usually buried in the ground and usually operating under gravity but up to 0,5 kPa when surcharged....
February 1, 2003
Ophthalmic implants - Ocular endotamponades
A description is not available for this item.

References

Advertisement