ISO 10432

Petroleum and Natural Gas Industries - Downhole Equipment - Subsurface Safety Valve Equipment

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2004
Status: active
Page Count: 84
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard provides the minimum acceptable requirements for subsurface safety valves (SSSVs). It covers subsurface safety valves including all components that establish tolerances and/or clearances which may affect performance or interchangeability of the SSSVs. It includes repair operations and the interface connections to the flow control or other equipment, but does not cover the connections to the well conduit.

 NOTE      Limits: The subsurface safety valve is an emergency safety device, and is not intended or designed for operational activities, such as production/injection reduction, production stop, or as a backflow valve.

Redress activities are beyond the scope of this International Standard, see Clause 8.

Document History

ISO 10432
December 15, 2004
Petroleum and Natural Gas Industries - Downhole Equipment - Subsurface Safety Valve Equipment
This International Standard provides the minimum acceptable requirements for subsurface safety valves (SSSVs). It covers subsurface safety valves including all components that establish tolerances...
November 1, 1999
Petroleum and Natural Gas Industries - Downhole Equipment - Subsurface Safety Valve Equipment
A description is not available for this item.
January 1, 1993
Petroleum and Natural Gas Industries - Subsurface Safety Valve Equipment - Specification
A description is not available for this item.

References

Advertisement