DS/HD 628 S1/A1
Test methods for accessories for power cables with rated voltage from 3,6/6 kV (Um = 7,2 kV) up to and including 20,8/36 kV (Um = 42 kV)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 8 June 2001 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
scope:
This standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6(7,2) kV up to and including 20,8/36(42) kV. Test methods are specified for accessories for polymeric and paper cables to HD 620 and HD 621.
Document History
DS/HD 628 S1/A1
June 8, 2001
Test methods for accessories for power cables with rated voltage from 3,6/6 kV (Um = 7,2 kV) up to and including 20,8/36 kV (Um = 42 kV)
This standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6(7,2) kV up to and including 20,8/36(42) kV. Test methods are specified...
October 22, 1997
Test methods for accessories for power cables with rated voltage from 3,6/6kV (Um = 7,2 kV) up to and including 20,8/36 kV (Um = 42 kV)
This standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6(7,2) kV up to and including 20,8/36(42) kV. Test methods are specified...