DS/HD 628 S1
Test methods for accessories for power cables with rated voltage from 3,6/6kV (Um = 7,2 kV) up to and including 20,8/36 kV (Um = 42 kV)
inactive
| Organization: | DS |
| Publication Date: | 22 October 1997 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Cables): | 29.060.20 |
scope:
This standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6(7,2) kV up to and including 20,8/36(42) kV. Test methods are specified for accessories for polymeric and paper cables to HD 620 and HD 621.
Document History
June 8, 2001
Test methods for accessories for power cables with rated voltage from 3,6/6 kV (Um = 7,2 kV) up to and including 20,8/36 kV (Um = 42 kV)
This standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6(7,2) kV up to and including 20,8/36(42) kV. Test methods are specified...
DS/HD 628 S1
October 22, 1997
Test methods for accessories for power cables with rated voltage from 3,6/6kV (Um = 7,2 kV) up to and including 20,8/36 kV (Um = 42 kV)
This standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6(7,2) kV up to and including 20,8/36(42) kV. Test methods are specified...