CENELEC - EN 50325-1

Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces Part 1: General requirements

inactive
Organization: CENELEC
Publication Date: 1 December 2002
Status: inactive
Page Count: 16
ICS Code (Diagnostic, maintenance and test equipment): 43.180

Document History

December 1, 2019
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 1: General requirements
This document applies to controller-device interfaces that provide defined interfaces between low-voltage switchgear, controlgear, control circuit devices, switching elements and controlling devices...
EN 50325-1
December 1, 2002
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces Part 1: General requirements
A description is not available for this item.
October 1, 2000
Industrial Communications Subsystem Based on ISO 11898 (CAN) for Controller-Device Interfaces - Part 1: General Requirements
A description is not available for this item.
Advertisement