CENELEC - EN 50325-1
Industrial Communications Subsystem Based on ISO 11898 (CAN) for Controller-Device Interfaces - Part 1: General Requirements
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
Document History
December 1, 2019
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 1: General requirements
This document applies to controller-device interfaces that provide defined interfaces between low-voltage switchgear, controlgear, control circuit devices, switching elements and controlling devices...
December 1, 2002
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces Part 1: General requirements
A description is not available for this item.
EN 50325-1
October 1, 2000
Industrial Communications Subsystem Based on ISO 11898 (CAN) for Controller-Device Interfaces - Part 1: General Requirements
A description is not available for this item.