ASD-STAN - PREN 3335

Aerospace Series Aluminium Alloy (7475) Solution Treated and Artificially Aged (T762) Sheet for Super-Plastic Forming 0,8 Less Than or Equal to a Less Than or Equal to 6 mm

inactive
Organization: ASD-STAN
Publication Date: 1 October 1988
Status: inactive
Page Count: 4

Document History

March 1, 2003
Aerospace Series Aluminium Alloy AL-P7475-O2 Sheet for Superplastic Forming (SPF) 0,8 mm Less Than or Equal to a Less Than or Equal to 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P7475- 02 Sheet for superplastic forming (SPF) 0,8 mm gag6 mm for aerospace application.
February 1, 1999
Aerospace Series Aluminium Alloy AL-P7475-O2 Sheet for Super-Plastic Forming (SPF) 0,8 Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
February 1, 1993
Aerospace Series Aluminium Alloy AL-P7475-O2 Sheet for Superplastic Forming (SPF) 1,0 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
PREN 3335
October 1, 1988
Aerospace Series Aluminium Alloy (7475) Solution Treated and Artificially Aged (T762) Sheet for Super-Plastic Forming 0,8 Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
Advertisement