ASD-STAN - PREN 3335
Aerospace Series Aluminium Alloy AL-P7475-O2 Sheet for Superplastic Forming (SPF) 1,0 mm Less Than or Equal to a Less Than or Equal to 6 mm
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 February 1993 |
| Status: | inactive |
| Page Count: | 8 |
Document History
March 1, 2003
Aerospace Series Aluminium Alloy AL-P7475-O2 Sheet for Superplastic Forming (SPF) 0,8 mm Less Than or Equal to a Less Than or Equal to 6 mm
This standard specifies the requirements relating to:
Aluminium alloy AL-P7475-
02
Sheet for superplastic forming (SPF)
0,8 mm gag6 mm
for aerospace application.
February 1, 1999
Aerospace Series Aluminium Alloy AL-P7475-O2 Sheet for Super-Plastic Forming (SPF) 0,8 Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
PREN 3335
February 1, 1993
Aerospace Series Aluminium Alloy AL-P7475-O2 Sheet for Superplastic Forming (SPF) 1,0 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
October 1, 1988
Aerospace Series Aluminium Alloy (7475) Solution Treated and Artificially Aged (T762) Sheet for Super-Plastic Forming 0,8 Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.