DLA - SMD-5962-89682

MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 July 1989
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant, non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AC646 Octal transceiver/register with three-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

0utline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" ×.200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range 1/- - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range 1/- - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range 1/ - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current- - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin)- - - - - - - - - - - - - ±50 mA DC VCC or GND current (per pin)- - - - - - - - - - - ±100 mA Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - +265°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/- - - - - - - - - - - - +175°C

Supply voltage range (VCC) 3/- - - - - - - - - - - - +3.0 V dc to +5.5 V dc Input voltage range - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range- - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Input rise or fall times: VCC = 3.6 V to 5.5 V - - - - - - - - - - - - - - - 0 to 8 ns/V Minimum setup time, A, B to CAB, CBA (ts): TC = +25°C, VCC = 03.0 V - - - - - - - - - - - - - 5.0 ns TC = −55°C to +125°C, VCC = 3.0 V - - - - - - - - - 6.0 ns TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - - 4.0 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - - 4.5 ns Minimum hold time, A, B to CAB, CBA (th): TC = +25°C, VCC = 3.0 V - - - - - - - - - - - - - - 1.0 ns TC = −55°C to +125°C, VCC = 3.0 V - - - - - - - - - 1.5 ns TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - - 1.5 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - - 2.0 ns Minimum pulse width CAB, CBA (tw): TC = +25°C, VCC = 3.0 V - - - - - - - - - - - - - - 5.0 ns TC = −55°C to +125°C, VCC: 3.0 V - - - - - - - - - 5.0 ns TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - - - 5.0 ns TC = −55°C to +125°C, VCC = 4.5 V - - - - - - - - - 5.0 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 28, 2022
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
July 15, 2022
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
June 23, 2016
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL TRANSCEIVER/REGISTER WITH THREESTATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 12, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 24, 2009
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL TRANSCEIVER/REGISTER WITH THREESTATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 23, 1999
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-89682
July 28, 1989
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, OCTAL TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant, non-JAN devices"....

References

Advertisement