ISO 7380
Hexagon Socket Button Head Screws
| Organization: | ISO |
| Publication Date: | 15 January 2004 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexagon socket button head screws with threads from M3 up to and including M16, with product grade A.
NOTE Particular attention is drawn to the note in Table 2 and to Table 3 concerning the limitation on ultimate tensile load.
If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, e.g. ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 4759-1.
Document History