DS/EN 390

Glued laminated timber - Sizes - Permissible deviations

inactive
Organization: DS
Publication Date: 20 December 1994
Status: inactive
ICS Code (Semi-manufactures of timber): 79.080
scope:

This standard specifies tolerances on sizes of glued laminated timber for structural use and the reference moisture content at which sizes are established. It also gives a method for the calculation of corrected sizes for glued laminated timber with a moisture content differing from that of the reference moisture content. It is applicable to glued laminated timber with rectangular cross sections having sizes in the range of: width: 50 mm to 300 mm, Depth: 100 mm to 2500 mm.

Document History

December 17, 1998
Glued laminated timber - Sizes - Permissible deviations
This standard specifies tolerances on sizes of glued laminated timber for structural use and the reference moisture content at which sizes are established. It also gives a method for the calculation...
DS/EN 390
December 20, 1994
Glued laminated timber - Sizes - Permissible deviations
This standard specifies tolerances on sizes of glued laminated timber for structural use and the reference moisture content at which sizes are established. It also gives a method for the calculation...
Advertisement