DS/EN 390
Glued laminated timber - Sizes - Permissible deviations
| Organization: | DS |
| Publication Date: | 17 December 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Semi-manufactures of timber): | 79.080 |
scope:
This standard specifies tolerances on sizes of glued laminated timber for structural use and the reference moisture content at which sizes are established. It also gives a method for the calculation of corrected sizes for glued laminated timber with a moisture content differing from that of the reference moisture content. It is applicable to glued laminated timber with rectangular cross sections having sizes in the range of: width: 50 mm to 300 mm, Depth: 100 mm to 2500 mm.
Document History